TE Connectivity High Speed Pluggable IO Connectors & Cages 2227670-7

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227670-7 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227670-7
High Speed Pluggable IO Connectors & Cages 2227670-7
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 2227670-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227670-7
I/O Connectors 2227670-7
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227670-7
I/O Connectors 2227670-7
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A126888-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A126888-ND
Pluggable Connector Assemblies A126888-ND
152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2227670-7 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227670-7
Pluggable Connectors 2227670-7
CONN ZQSFP+ RCP CAGE 2X2 152P RA

CONN ZQSFP+ RCP CAGE 2X2 152P RA

Supplier's Site Datasheet
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity - 87AJ9997 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity
87AJ9997
Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity 87AJ9997
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2227670-7 2227670-7 A126888-ND 2227670-7 87AJ9997
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Zqsfp+ Stacked Receptacle Assembly 2X2 Amp - Te Connectivity
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data