TE Connectivity High Speed Pluggable IO Connectors & Cages 2227668-3

Description
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227668-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227668-3
High Speed Pluggable IO Connectors & Cages 2227668-3
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Number of Positions : 228
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 3

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2227668-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227668-3
I/O Connectors 2227668-3
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X3

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X3

Buy Now
Pluggable Connector Assemblies - 2227668-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2227668-3-ND
Pluggable Connector Assemblies 2227668-3-ND
228 (38 x 6) Position ZQSFP+ Receptacle with Cage, Ganged (2x3) Connector Press-Fit Through Hole, Right Angle

228 (38 x 6) Position ZQSFP+ Receptacle with Cage, Ganged (2x3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2227668-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227668-3
Pluggable Connectors 2227668-3
CONN ZQSFP+ RCP CAGE 2X3 228P RA

CONN ZQSFP+ RCP CAGE 2X3 228P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2227668-3 2227668-3 2227668-3-ND 2227668-3
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Current Rating 0.5 amps
Connector Type ZQSFP+
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26805-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26703-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers