Molex Connectors 22-28-4021

Description
1X2 .100 TIN ST HDR
Request a Quote Datasheet
Description
1X2 .100 TIN ST HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-28-4021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4021
Connectors 22-28-4021
1X2 .100 TIN ST HDR

1X2 .100 TIN ST HDR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kk 100 Hdr Assy Bkwy 02 Ckt Tin Rohs Compliant Molex - 28AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Assy Bkwy 02 Ckt Tin Rohs Compliant Molex
28AC8099
Kk 100 Hdr Assy Bkwy 02 Ckt Tin Rohs Compliant Molex 28AC8099
KK 100 HDR ASSY BKWY 02 CKT TIN ROHS COMPLIANT: YES

KK 100 HDR ASSY BKWY 02 CKT TIN ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H1956 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
56H1956
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 56H1956
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4021 22-28-4021 28AC8099 56H1956
Product Name Connectors Kk 100 Hdr Assy Bkwy 02 Ckt Tin Rohs Compliant Molex Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details