TE Connectivity High Speed Pluggable IO Connectors & Cages 2227303-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227303-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227303-1
High Speed Pluggable IO Connectors & Cages 2227303-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Features: Intel, Romley Clock Synthesizer IC 146.7MHz 1 Output 64-VFQFPN (9x9) Min Operating Temperature: -67 °C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Features: Intel, Romley Clock Synthesizer IC 146.7MHz 1 Output 64-VFQFPN (9x9)
Min Operating Temperature: -67 °C

Buy Now Datasheet
Pluggable Connector Assemblies - A120617-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120617-ND
Pluggable Connector Assemblies A120617-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2227303-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227303-1
I/O Connectors 2227303-1
CAGE ASSEMBLY, SFP, .140 SOLDE

CAGE ASSEMBLY, SFP, .140 SOLDE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227303-1
I/O Connectors 2227303-1
I/O Connectors

I/O Connectors

Buy Now
Cage, Sfp, Through Hole, Emi Shielded; Product Range Amp - Te Connectivity - 69AH6361 - Newark, An Avnet Company
Chicago, IL, United States
Cage, Sfp, Through Hole, Emi Shielded; Product Range Amp - Te Connectivity
69AH6361
Cage, Sfp, Through Hole, Emi Shielded; Product Range Amp - Te Connectivity 69AH6361
CAGE, SFP, THROUGH HOLE, EMI SHIELDED; Product Range:-; Accessory Type:Cage; For Use With:AMP I/O Connectors RoHS Compliant: Yes

CAGE, SFP, THROUGH HOLE, EMI SHIELDED; Product Range:-; Accessory Type:Cage; For Use With:AMP I/O Connectors RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2227303-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227303-1
Pluggable Connectors 2227303-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2227303-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2227303-1
Pluggable Connector Assemblies 2227303-1
CONN SFP CAGE SOLDER R/A

CONN SFP CAGE SOLDER R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227303-1 A120617-ND 2227303-1 69AH6361 2227303-1 2227303-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors,Interconnects Pluggable Connector Assemblies I/O Connectors Cage, Sfp, Through Hole, Emi Shielded; Product Range Amp - Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Termination Through Hole - Solder Solder Solder
Unlock Full Specs
to access all available technical data