4 Pos Male Header, 2.54mm Pitch, Straight, Solder, 4A Product overview: 22-28-4042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-28-4042 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-22-28-4042 | 22-28-4042 | 01AH0787 |
| Product Name | 4A Electronic Connector | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Gender | Male / Plug |