Molex Board-Board Connector Header, 8Way, 1Row; Connector Systems Molex 22-28-8081

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector Header, 8Way, 1Row; Connector Systems Molex - 56H2995 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 1Row; Connector Systems Molex
56H2995
Board-Board Connector Header, 8Way, 1Row; Connector Systems Molex 56H2995
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-28-8081 56H2995
Product Name Board-Board Connector Header, 8Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data