Molex Kk 100 Hdr Assy Bkwy 02 Ckt 15 Sgold Rohs Compliant Molex 22-28-4025

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kk 100 Hdr Assy Bkwy 02 Ckt 15 Sgold Rohs Compliant Molex - 28AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Assy Bkwy 02 Ckt 15 Sgold Rohs Compliant Molex
28AC8101
Kk 100 Hdr Assy Bkwy 02 Ckt 15 Sgold Rohs Compliant Molex 28AC8101
KK 100 HDR ASSY BKWY 02 CKT 15 SGOLD ROHS COMPLIANT: YES

KK 100 HDR ASSY BKWY 02 CKT 15 SGOLD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 37B838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
37B838
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 37B838
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4025 28AC8101 37B838
Product Name Kk 100 Hdr Assy Bkwy 02 Ckt 15 Sgold Rohs Compliant Molex Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers