Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 80 90 100 110 120 130 133 134 135 136 137 138 139 140 141 142 143 144 145 150 160 170 180 190 200 250 254
Product Name Notes
**BULK**
096511-0265
1622-18 NYLON RING 3/8 CLASS 1 AND 2
2 AWG NYL HVYDTY RING 3/8 CLASS 1 AND 2
2 ROW CABLE MOUNT RECEPT
2 ROW RT ANGLE RECPT SZ 44 SKT
2 ROW STRGHT PLG 15 POS PIN
2 ROW STRGHT RECP SZ 15 SKT 2 FIXED JCKNT ASSY SN/PB TERM
2 ROW SZ 37 STRAIGHT RECEPT
2-327938-1
2-327960-1
22992 CLASS R PLUG
2AWG HVYDTY RING 8-10 ST CLASS 1 AND 2
320551
327966
4 AWG NYL HVYDTY RING 5/ CLASS 1 AND 2
4AWG HVYDTY RING 38 STU,1.48 I MFG YAV4CL2
4AWG HVYDTY RING 8-10 ST,STUD MFG YAV4CL3
5015 SZ32 RECEPT CVR CAD OD
51863
54310-1
54311-1
6 AWG NYL HVYDTY RING 1/ CLASS 1 AND 2
7000132149 80008006118 F-01-706K 08275 15-38-WN 54058
7000133361 80611464464 FEMALE DISCONNECT NYLON INS BO
7100104991 62915491484 MIX NOZ SQ GN, 1:1 & 2:1, 48.5
8 AWG NYL HVYDTY RING 10,1.397 MFG YAEV8CL
8AWG HVYDTY RING 1/2 ST CLASS 1 AND 2
8AWG HVYDTY RING 1/4 ST CLASS 1 AND 2
8AWG HVYDTY RING 3/8 ST CLASS 1 AND 2
8AWG HVYDTY RING 5/16 ST CLASS 1 AND 2
8AWG HVYDTY RING 8-10 ST CLASS 1 AND 2
;ANOD BLK MS272913
AAE9825-00
ACC RJ PLUG AND CABLE BOOT CLEAR
AMP53073
AUDIO CABLE 144 INCHES
BACKSHELL D-SUB SIZE 3 PLASTIC-SHLDED
BAYONET CPLNG CRIMP JAM NUT RCPT
BAYONET CPLNG CRIMP STRT PLUG
BOOT SNGLS BLK 6.0MM 1 PC TELECOM/MODULAR
CABLE CONNECTOR FEMALE
CIRC LKG PLUG,3P,PIN CNTCT PLASTIC HSG,IP67
CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67
CIRC LKG PLUG,4P,SKT CNTCT METAL HSG,IP67
CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67
CIRC LKG RCPT,3P,PIN CNTCT PNL MNT,PLASTIC HSG,IP67
CIRC LKG RCPT,3P,SKT CNTCT PLASTIC HSG,IP67
CIRC LKG RCPT,3P,SKT CNTCT PNL MNT,PLASTIC HSG,IP67
CIRC LKG RCPT,4P,PIN CNTCT METAL HSG,IP67
CIRC LKG RCPT,4P,PIN CNTCT PNL MNT,METAL HSG,IP67
CLASS L RCP CONN
CM 09 45D NI PLATED
CM 09 STR NI PKG
CM 25 45D NI PLATED
CONN RUGGED RJ45 RCPT GRN/YEL PCB R/A ON PCB
CONN RUGGED RJ45 RCPT GRN/YEL PCB R/A
CONN RUGGED RJ45 RCPT GRN/YEL PCB VERT
CONN RUGGED RJ45 RCPT PCB R/A
CONN RUGGED RJ45 RCPT PCB VERT
CONN, JBX1, ST, THRU-HOLE
CONNECTOR RUGGED
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks
Connectors Board to Board, Card Edge
Connectors Board to Board, Unreviewed
Connectors Brd to Brd, DIN41612 Contacts,Covers,Accs rys
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Connectors Circular, Unreviewed
Connectors Crimp Contacts, Commercial, Machined
Connectors Crimp Contacts, Commercial, Stamped & Formed
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
Connectors Mil-Qualified, Backshells
Connectors Mil-Qualified, Circular Body, All
Connectors Miscellaneous
Connectors Modular, MJ/RJ Std Plugs & Jacks
Connectors Unreviewed
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
Connectors
CONTACTS - MULTI-PURPOSE PIN (MALE)
CUT STRIP - MINI EXPRESS CARD LATCH SMD
CUT TAPE - CONN 52POS MINI EXPRESS CARD SMD
CUT TAPE - M.2 R/A E KEY 4.20H
CUT TAPE EXPRESS MINI CARD CONN
CUT TAPE MINI EXPRESS CARD LATCH SMD
D-SUB - MULTI-PURPOSE CONTACT PIN
D21 STRAIN RELIEF OPEN STRT
D45 STRAIN RELIEF OPEN STRT
D86 - PLUG PROTCV CVR METAL WITH EYELET
D93 STRAIN RELIEF OPEN STRT
DC POWER CABLE 15 FT
DUMMY RECEPTACLE, MIL-C-22992
EMI/RFI BACKSHELL STRAIGHT CABLE EXIT
ETHERNET M12 JACK CAT.6
EXPRESS MINI CARD CONN - CUT TAPE
FAN
FERRULE
FIELD COUPLER JACK WITH FLANGE
LEGACY AVIONICS CIRCULAR
Low Profile Metal Cable Plug
M.2 R/A B KEY 4.20H
MACHINED, PIN, GOLD FLASH E RANGE 20-22
MACHINED, PIN, GOLD FLASH RANGE 20-22
MACHINED, SOCKET, 8AWG
MDM MICRO D SI 9 SKT CONTS CRI 096511-0060
MDM MICRO-D BACKSHELL 15 POSITION
MDM MICRO-D BACKSHELL 21 POSITION
MDM MICRO-D BACKSHELL 25 POSITION
MDM MICRO-D BACKSHELL 31 POSITION
MDM MICRO-D BACKSHELL 37 POSITION
MDM MICRO-D BACKSHELL 51 POSITION
MDM MICRO-D BACKSHELL 9 POSITION
MDM MICRO-D PCB CONN ECTOR
MDM MICRO-D PCB CONN
MDM MICRO-D PIGTAIL CONNECTOR
MDM MICRO-D SOLDER C ONNECTOR
MDM MICRO-D SOLDER CONNECTOR
MDM SI 37pin Electroless Nicke 096520-0443
MDM SI 51pin Solderpot -EN 096522-0354
MDM SI 51pins -ElectrolessNick 096522-0722
MDM SI 9 conts Solder No Hardw 096511-0189
MDM SI MDSM 25 CRIMP 121661-1061
MDP 38999 RECP A CODING NI A CODING NICKEL
MDP 38999 REDUCED FLNG RECEPT B CODING NICKEL
MDT320M02001-M.2 RA M KEY 3.20 UNKNOWN
ME1008410101011-MINI COOLEDGE
ME1016810101011-OCP 3.0,MINI C
MEMORY CARD CONNECTORS COMPACT FLASH CONN TYPE 1&2SMT
Metal Cable Plug
MGH SERIES,CIRC, HEX CONN 3 POS, SKT, ALUM HOOD
MHDASMG
MICRO D 9 PIN SOLDER 121661-1039
MICRO D JAX
MICRO D PLUG
MICRO D SI 9 PIN CONTS CRIMP 096510-0650
MICRO D SI METAL SHELL SZ 9 PI 096510-0103
MICRO MDM METAL SZ 9 PIN, CRIMP CNTS
MICRO MDM PCB R/A SZ 9 SKT CNT
MICRO MDSM SZ 25 PIN SOLDER CNT
MICRO-D 51C PCB SKT JACKPOST 096523-0814
MICRO-D 9 SKT CRIMP 096511-0068
MICRO-D CONNECTOR
MICRO-D PLUG, 24 AWG SLD CUP, W/ JACKSCREW HDWR
MICRO-D PLUG, 26 AWG SLD CUP WITH TURNING JACKSCREW HDWR
MICRO-D PLUG, W/ JACKSCREW HDWR, 18" SAE AS22759/33-26
Micro-D Straight, Backshell Standard Exit, Jacknut Hdwr
MICRO-D STRAIGHT, BACKSHELL STD EXIT W/ JACKSCREW HDWR
MICRO-D VERTICAL PLUG, PTH 0.140", JACKNUT HDWR
MICRO
MICROD SI 37 SKT RGHT ANGL 096521-0867
MICROFIT 3.0 DR RCPT 8CKT
MICROFIT 3.0 F CRP TERM LSE TI
MICROFIT 3.0 PLUG DR FREEHANG
MICROSD CARD CONN SMT 1.45MM
MICROSD CLSD SMT1.88MM TR
MICROSD NORM O SMT 1.15MM TR
MICROSD SMT CARD NORM 1.28MM
MICROSD SMT1.40MM OPNSWC TR
MIL 5015 PLUG D/C SZ 10 ANODIZED BLK
MIL 5015 PLUG D/C SZ 10 OD CAD
MIL 5015 PLUG D/C SZ 12 ANODIZED BLK
MIL 5015 PLUG D/C SZ 14 ANODIZED BLK
MIL 5015 PLUG D/C SZ 14 OD CAD
MIL 5015 PLUG D/C SZ 16 ANODIZED BLK
MIL 5015 PLUG D/C SZ 16 OD CAD
MIL 5015 PLUG D/C SZ 18 OD CAD
MIL 5015 PLUG D/C SZ 20 ANODIZED BLK
MIL 5015 PLUG D/C SZ 22 ANODIZED BLK
MIL 5015 PLUG D/C SZ 24 ANODIZED BLK
MIL 5015 PLUG D/C SZ 24 OD CAD
MIL 5015 PLUG D/C SZ 28 ANODIZED BLK
MIL 5015 PLUG D/C SZ 36 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 10 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 10 OD CAD
MIL 5015 RECEPT D/C SZ 12 OD CAD
MIL 5015 RECEPT D/C SZ 14 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 14 OD CAD
MIL 5015 RECEPT D/C SZ 16 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 18 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 18 OD CAD
MIL 5015 RECEPT D/C SZ 20 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 20 OD CAD
MIL 5015 RECEPT D/C SZ 22 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 22 OD CAD
MIL 5015 RECEPT D/C SZ 24 ANODIZED BLK
MIL 5015 RECEPT D/C SZ 24 OD CAD
MIL 5015 RECEPT D/C SZ 28 OD CAD
MIL 5015 RECEPT D/C SZ 40 ANODIZED BLK
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MKJ BAY J/N RECP 7#23 PIN
MKJ IN-LINE PLG 6 SZ CRIMP BAN 155900-0150
MKJ SI Special / Recpt Skt
MMC PROP CUSTOM KT
MOUNTING PLATE, REAR WITH
MPO FIELD
MS25036-109 TERM,PIDG R 16-14
MS25036-156
MS25036-157
NEUTRICON MALE INSERT FOR PIN
NO CHARGE SHIPMENT
NO XREF
NUT CAPTIVE PLATE 10-32 CRES
OE
PANEL MOUNT VERTICAL RECPT MK-3C2-051-223-2900- EMI
PIDG R 22-16 COMM 22-18 MIL 6
PLEASE SEE M24749-IV-N-24-.406
PLUG/RECEPTACLE
PLUG
PRINTED CIRCUIT CONN
PROTECTIVE COVER EYELET
PROTECTIVE COVER WITH ATTACH
PROTECTIVE COVER WITH EYELET
PROTECTIVE COVER
RACK AND PANEL CONNECT PLUG
RACK AND PANEL CONNECT RCPT
REAR PANEL MOUNT CABLE CONN PLUG
RECEPTACLE
RECTANGULAR CONN
RECTANGULAR CONNECTOR
RETAINING RING
RIGHT ANGLE RECEPTACLE MK-3S2-069-445-220S- 0B7
RING TONGUE TERMINAL MFG YAV4CL
RJ45 COVERS FOR PLUGS 100PK TELECOM/MODULAR
RT360 MACHINED 16AWG CONT PIN, 26-14AWG WIRE RNG
RT360 MACHINED 16AWG CONT PIN
RUGGED CONNECT JAM NUT RCPT BOX MT SLDR
RUGGED HDMI, TYPE A, VERTICAL
RUGGED RJ45 WITH RJ45
RUGGED RJ45,VERTICAL
SA
SEAL PLUG 20 GA
SEALING GLAND
SEE ENCLOSED
SKT CONTACT, MA, GF, 20-22AWG WIRE RANGE 20-22
SOCKET CONTACT, MACHINED, GOLD RM
SOLDERLESS CRIMP TERMINAL
SOLDERLESS TERMINAL MIL
STANDARD DENSITY DSUB CONN
STRAIGHT PLUG 2 ROW SZ 25
STRAIGHT PLUG MM-212-021-143-JP00- 93A
STRAIGHT PLUG
STRAIGHT RECEPTACLE
TERMINAL LUG 14-8 UNINSULATED RECTANGULA
TERMINAL LUG
TERMINAL, PIDG R 12-10
TERMINAL,PIDG R 12-10 5/16 CLASS I
THD CPLNG CRIMP WL MT RCPT
U-172/U
UNCODED
VERT PLTD THRU HOLE PCB RECP SZ 37 SKT
Vertical Plug
VRTCL PLATED METAL PLUG
VRTCL PLATED METAL RECPT
YAV4CL5 & YAV4CL5 BOS

<< Prev Next >>