JAE Electronics, Inc. Card Edge Connectors - Edgeboard Connectors - MM60-52B1-G1-R850 MM60-52B1-G1-R850

Description
Manufacturer: JAE Electronics Win Source Part Number: 848710-MM60-52B1-G1- R850 Series: MM60 Features: Position Connector Package: Reel - TR Family Name: MM60-52B Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -MM60-52B1-G1-R850, 670-2516-6, MM6052B1G1R850, 670-2516-1, 670-2516-2
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 848710-MM60-52B1-G1- R850 Series: MM60 Features: Position Connector Package: Reel - TR Family Name: MM60-52B Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -MM60-52B1-G1-R850, 670-2516-6, MM6052B1G1R850, 670-2516-1, 670-2516-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-G1-R850 - 848710-MM60-52B1-G1-R850 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-G1-R850
848710-MM60-52B1-G1-R850
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-G1-R850 848710-MM60-52B1-G1-R850
Manufacturer: JAE Electronics Win Source Part Number: 848710-MM60-52B1-G1- R850 Series: MM60 Features: Position Connector Package: Reel - TR Family Name: MM60-52B Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -MM60-52B1-G1-R850, 670-2516-6, MM6052B1G1R850, 670-2516-1, 670-2516-2

Manufacturer: JAE Electronics
Win Source Part Number: 848710-MM60-52B1-G1-R850
Series: MM60
Features: Position Connector
Package: Reel - TR
Family Name: MM60-52B
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -MM60-52B1-G1-R850, 670-2516-6, MM6052B1G1R850, 670-2516-1, 670-2516-2

Buy Now Datasheet
Edgeboard Connectors - 670-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2516-6-ND
Edgeboard Connectors 670-2516-6-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2516-2-ND
Edgeboard Connectors 670-2516-2-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2516-1-ND
Edgeboard Connectors 670-2516-1-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Connectors - MM60-52B1-G1-R850 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE - CONN 52POS MINI EXPRESS CARD SMD

CUT TAPE - CONN 52POS MINI EXPRESS CARD SMD

Buy Now
Singapore, Singapore
Electronic Connector
303-MM60-52B1-G1-R850
Electronic Connector 303-MM60-52B1-G1-R850
52 Pos Female SMT Audio/Video Connector, Gold, 2 Row Product overview: MM60-52B1-G1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-G1-R85 0 can be used for catalog matching and distributor lookup.

52 Pos Female SMT Audio/Video Connector, Gold, 2 Row Product overview: MM60-52B1-G1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-G1-R850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - MM60-52B1-G1-R850 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
MM60-52B1-G1-R850
Edgeboard Connectors MM60-52B1-G1-R850
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848710-MM60-52B1-G1-R850 670-2516-6-ND MM60-52B1-G1-R850 303-MM60-52B1-G1-R850 MM60-52B1-G1-R850
Product Name Card Edge Connectors - Edgeboard Connectors - MM60-52B1-G1-R850 Edgeboard Connectors Connectors Electronic Connector Edgeboard Connectors
Connector Type Card Edge Connector
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data