Amphenol PCD Circular Connector Accessories MS25043-14D

Description
Connector Cap (Cover), Protective 14 Olive
Request a Quote Datasheet
Description
Connector Cap (Cover), Protective 14 Olive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 1591-1023-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1591-1023-ND
Circular Connector Accessories 1591-1023-ND
Connector Cap (Cover), Protective 14 Olive

Connector Cap (Cover), Protective 14 Olive

Buy Now Datasheet
Circular Connectors - Circular Connectors - Accessories - MS25043-14D - 1021690-MS25043-14D - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Accessories - MS25043-14D
1021690-MS25043-14D
Circular Connectors - Circular Connectors - Accessories - MS25043-14D 1021690-MS25043-14D
Manufacturer: Amphenol PCD Win Source Part Number: 1021690-MS25043-14D Color: Olive Features: Metal Chain with Ring, Water Tight Accessory Type: Cap (Cover), Protective For Use With/Related Products: MIL-DTL-5015 Receptacle Shell Size - Insert: 14 Material: Aluminum Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Amphenol PCD
Win Source Part Number: 1021690-MS25043-14D
Color: Olive
Features: Metal Chain with Ring, Water Tight
Accessory Type: Cap (Cover), Protective
For Use With/Related Products: MIL-DTL-5015 Receptacle
Shell Size - Insert: 14
Material: Aluminum Alloy
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Connectors Mil-Qualified, Dust Caps - MS25043-14D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Dust Caps
MS25043-14D
Connectors Mil-Qualified, Dust Caps MS25043-14D
MIL 5015 RECEPT D/C SZ 14 OD CAD

MIL 5015 RECEPT D/C SZ 14 OD CAD

Buy Now
5015 D/c Recp 14 Cad Od Rohs Compliant Amphenol Industrial - 49H7367 - Newark, An Avnet Company
Chicago, IL, United States
5015 D/c Recp 14 Cad Od Rohs Compliant Amphenol Industrial
49H7367
5015 D/c Recp 14 Cad Od Rohs Compliant Amphenol Industrial 49H7367
5015 D/C RECP 14 CAD OD ROHS COMPLIANT: NO

5015 D/C RECP 14 CAD OD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1591-1023-ND 1021690-MS25043-14D MS25043-14D 49H7367
Product Name Circular Connector Accessories Circular Connectors - Circular Connectors - Accessories - MS25043-14D Connectors Mil-Qualified, Dust Caps 5015 D/c Recp 14 Cad Od Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details