JAE Electronics, Inc. Electronic Connector MM60-52B1-B1-R850

Description
52 Pos Female SMT Audio/Video Connector, 0.8mm Row Spacing Product overview: MM60-52B1-B1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-B1-R85 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
52 Pos Female SMT Audio/Video Connector, 0.8mm Row Spacing Product overview: MM60-52B1-B1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-B1-R85 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
303-MM60-52B1-B1-R850
Electronic Connector 303-MM60-52B1-B1-R850
52 Pos Female SMT Audio/Video Connector, 0.8mm Row Spacing Product overview: MM60-52B1-B1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-B1-R85 0 can be used for catalog matching and distributor lookup.

52 Pos Female SMT Audio/Video Connector, 0.8mm Row Spacing Product overview: MM60-52B1-B1-R850 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-B1-R850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1079295-MM60-52B1-B1-R850 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1079295-MM60-52B1-B1-R850
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1079295-MM60-52B1-B1-R850
Win Source Part Number: 1079295-MM60-52B1-B1 -R850 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MM60 Number of Positions: 52 Pitch: 0.031" (0.80mm) Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 850 Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 67910-1002; SE1006013101021; 10061913-101PLF; 10076266-101TLF; 10061913-111PLF; G630H641621EUMM60-52 -B1-B1R850; MM60-52B1-B1R850; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2274-1,MM6052B1B 1R850,MM60-52B1-B1,- MM60-52B1-B1-R500-ND ,670-2274,670-2274-6 ,-MM60-52B1-B1-R500, 670-2274-2,670-2274- ND,-MM60-52B1-B1-R85 0 Base Product Number: MM60-52B

Win Source Part Number: 1079295-MM60-52B1-B1-R850
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MM60
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 850
Card Type: PCI Express Mini Card
Card Thickness: 0.039" (1.00mm)
Read Out: Dual
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 67910-1002; SE1006013101021; 10061913-101PLF; 10076266-101TLF; 10061913-111PLF; G630H641621EUMM60-52-B1-B1R850; MM60-52B1-B1R850;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2274-1,MM6052B1B1R850,MM60-52B1-B1,-MM60-52B1-B1-R500-ND,670-2274,670-2274-6,-MM60-52B1-B1-R500,670-2274-2,670-2274-ND,-MM60-52B1-B1-R850
Base Product Number: MM60-52B

Buy Now Datasheet
Edgeboard Connectors - 670-2274-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2274-2-ND
Edgeboard Connectors 670-2274-2-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2274-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2274-1-ND
Edgeboard Connectors 670-2274-1-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2274-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2274-6-ND
Edgeboard Connectors 670-2274-6-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Connectors - MM60-52B1-B1-R850 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE EXPRESS MINI CARD CONN

CUT TAPE EXPRESS MINI CARD CONN

Buy Now
Edgeboard Connectors - MM60-52B1-B1-R850 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
MM60-52B1-B1-R850
Edgeboard Connectors MM60-52B1-B1-R850
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 303-MM60-52B1-B1-R850 1079295-MM60-52B1-B1-R850 670-2274-2-ND MM60-52B1-B1-R850 MM60-52B1-B1-R850
Product Name Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Connectors Edgeboard Connectors
Gender Female / Jack Female / Jack
Termination Solder Solder Solder
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data