The Connector, D Sub, Plug, 37 Position (part number MDM-37PH003B) features a 37-contact arrangement with a pin gender. It is designed for crimp termination and has gold-plated copper alloy contacts, ensuring reliable conductivity with a maximum contact resistance of 8 milliohms. The connector's shell is made of aluminum with a yellow chromate/cadmium finish over nickel, providing durability and resistance to environmental factors. This connector supports a maximum current rating of 3 A and can withstand a dielectric voltage of 600 VAC at sea level. It has an insulator resistance of at least 5000 megohms and is rated for thermal shock from -55°C to +125°C. The connector is also designed to endure physical shocks of up to 50 G's and vibrations of 20 G's across a frequency range of 10-2000 Hz for 12 hours. It is suitable for panel mounting and has a durability rating of 500 mating cycles. Moisture resistance is ensured with an insulator resistance greater than 100 megohms, and it has been tested for salt spray for 48 hours. This connector is appropriate for applications requiring robust performance in challenging environments.
MDM MICRO-D PIGTAIL CONNECTOR
CONNECTOR, D SUB, PLUG, 37 POSITION; No. of Contacts:37Contacts;
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MDM-37PH003B | 38P2387 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Connector, D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | D-Sub Connector |