JAE Electronics, Inc. Card Edge Connectors - Edgeboard Connectors - MM60-52B1-E1-R650 MM60-52B1-E1-R650

Description
Manufacturer: JAE Electronics Win Source Part Number: 788975-MM60-52B1-E1- R650 Series: MM60 Packaging: Reel package Number of Positions: 52 Pitch: 0.031" (0.80mm) Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10054995-0230LF; 10054995-0031; 10054995-0030LF; 10054995-0020LF; Introduction Date: October 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 788975-MM60-52B1-E1- R650 Series: MM60 Packaging: Reel package Number of Positions: 52 Pitch: 0.031" (0.80mm) Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10054995-0230LF; 10054995-0031; 10054995-0030LF; 10054995-0020LF; Introduction Date: October 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-E1-R650 - 788975-MM60-52B1-E1-R650 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-E1-R650
788975-MM60-52B1-E1-R650
Card Edge Connectors - Edgeboard Connectors - MM60-52B1-E1-R650 788975-MM60-52B1-E1-R650
Manufacturer: JAE Electronics Win Source Part Number: 788975-MM60-52B1-E1- R650 Series: MM60 Packaging: Reel package Number of Positions: 52 Pitch: 0.031" (0.80mm) Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Card Thickness: 0.039" (1.00mm) Read Out: Dual Family Name: MM60 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10054995-0230LF; 10054995-0031; 10054995-0030LF; 10054995-0020LF; Introduction Date: October 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 650

Manufacturer: JAE Electronics
Win Source Part Number: 788975-MM60-52B1-E1-R650
Series: MM60
Packaging: Reel package
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Operating Temperature Range: -40°C ~ 85°C
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Surface Mount, Right Angle
Card Type: PCI Express Mini Card
Card Thickness: 0.039" (1.00mm)
Read Out: Dual
Family Name: MM60
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 10054995-0230LF; 10054995-0031; 10054995-0030LF; 10054995-0020LF;
Introduction Date: October 11, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 650

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-MM60-52B1-E1-R650
Electronic Connector 303-MM60-52B1-E1-R650
52 Pos Female PCI Express Connector, Gold, SM, 2 Rows Product overview: MM60-52B1-E1-R650 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-E1-R65 0 can be used for catalog matching and distributor lookup.

52 Pos Female PCI Express Connector, Gold, SM, 2 Rows Product overview: MM60-52B1-E1-R650 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MM60-52B1-E1-R650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 670-2275-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2275-2-ND
Edgeboard Connectors 670-2275-2-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2275-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2275-1-ND
Edgeboard Connectors 670-2275-1-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Edgeboard Connectors - 670-2275-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
670-2275-6-ND
Edgeboard Connectors 670-2275-6-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"

Buy Now Datasheet
Connectors - MM60-52B1-E1-R650 - Heilind Electronics, Inc.
Wilmington, MA, United States
EXPRESS MINI CARD CONN - CUT TAPE

EXPRESS MINI CARD CONN - CUT TAPE

Buy Now
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
MM60-52B1-E1-R650
Connectors >> Card Edge Connectors MM60-52B1-E1-R650
0.8mm Surface Mount,Right Angle 52P -40°C~+85°C SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm Surface Mount,Right Angle 52P -40°C~+85°C SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet
Edgeboard Connectors - MM60-52B1-E1-R650 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
MM60-52B1-E1-R650
Edgeboard Connectors MM60-52B1-E1-R650
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Card Edge Connector, Receptacle, 52 Position; Product Range Japan Aviation Electronics Industry - 80P4767 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector, Receptacle, 52 Position; Product Range Japan Aviation Electronics Industry
80P4767
Card Edge Connector, Receptacle, 52 Position; Product Range Japan Aviation Electronics Industry 80P4767
CARD EDGE CONNECTOR, RECEPTACLE, 52 POSITION; Product Range:-; No. of Contacts:52Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Row Pitch:0.8mm; Connector Type:Card Edge RoHS Compliant: Yes

CARD EDGE CONNECTOR, RECEPTACLE, 52 POSITION; Product Range:-; No. of Contacts:52Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Row Pitch:0.8mm; Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 788975-MM60-52B1-E1-R650 303-MM60-52B1-E1-R650 670-2275-2-ND MM60-52B1-E1-R650 MM60-52B1-E1-R650 MM60-52B1-E1-R650 80P4767
Product Name Card Edge Connectors - Edgeboard Connectors - MM60-52B1-E1-R650 Electronic Connector Edgeboard Connectors Connectors Connectors >> Card Edge Connectors Edgeboard Connectors Card Edge Connector, Receptacle, 52 Position; Product Range Japan Aviation Electronics Industry
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder Solder Solder Surface Mount
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount,Right Angle Surface Mount, Right Angle
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data