Amphenol Corporation Connectors Circular, Harsh Environment MRD-BJ03-M16-000

Description
CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67
Request a Quote Datasheet
Description
CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - MRD-BJ03-M16-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
MRD-BJ03-M16-000
Connectors Circular, Harsh Environment MRD-BJ03-M16-000
CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67

CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67

Buy Now
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions
77AC3410
Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions 77AC3410
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MRD-BJ03-M16-000 77AC3410
Product Name Connectors Circular, Harsh Environment Circular Conn, Rcpt, 3Pos, Cable; Product Range Amphenol Communications Solutions
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers