ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SH006B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31SH006B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31SH006B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SH006B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Micro-D Connector, Receptacle, 31 Position, Wire Leads; No. Of Contacts Itt Cannon - 02K3280 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
02K3280
Micro-D Connector, Receptacle, 31 Position, Wire Leads; No. Of Contacts Itt Cannon 02K3280
MICRO-D CONNECTOR, RECEPTACLE, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-31SH006B 02K3280
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details