ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37SH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-37SH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-37SH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37SH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-37SH003B
D-Sub Connectors MDM-37SH003B
Connector

Connector

Buy Now
Micro-D Connector, Receptacle, 37 Position, Wire Leads; No. Of Contacts Itt Cannon - 92B3948 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 37 Position, Wire Leads; No. Of Contacts Itt Cannon
92B3948
Micro-D Connector, Receptacle, 37 Position, Wire Leads; No. Of Contacts Itt Cannon 92B3948
MICRO-D CONNECTOR, RECEPTACLE, 37 POSITION, WIRE LEADS; No. of Contacts:37Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 37 POSITION, WIRE LEADS; No. of Contacts:37Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-37SH003B MDM-37SH003B 92B3948
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Receptacle, 37 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers