Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 154 155 156 157 158 159 160 161 162 163 164 165 166 170 180 190 200 210 220 250 254
Product Name Notes
38999 SII REAR WALL MT RECPT PIN,3#16
38999 SII WALL MIT RECPT NICK 12-22PIN,22#22M
38999 SII WALL MT REAR RECPT 18-28SKT,26#20,2#16
Connectors Mil-Qualified, Circular Body, All
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...
REAR WALL MNT RECEPT 38999 SII
REAR WALL MOUNT RECEPT , 38999 SII
REAR WALL MOUNT RECEPT 38999 SII
REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT
REAR WALL MOUNT RECEPTACLE 3999 SII WITH E-NUT
REAR WALL MT RECPT 38999 SII W/ E-NUT
REAR WALL RECEPTACLE 38999 SII WITH E-NUT

<< Prev Next >>