Amphenol Corporation Connectors Circular, Harsh Environment MRD-BR03-M16-000

Description
CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67
Request a Quote Datasheet
Description
CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - MRD-BR03-M16-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
MRD-BR03-M16-000
Connectors Circular, Harsh Environment MRD-BR03-M16-000
CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67

CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67

Buy Now
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Communications Solutions
77AC3412
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Communications Solutions 77AC3412
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MRD-BR03-M16-000 77AC3412
Product Name Connectors Circular, Harsh Environment Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Communications Solutions
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products