ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9SH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9SH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon - 31C2403 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
31C2403
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon 31C2403
MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-9SH003B 31C2403
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details