Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector,EDSFF, 56 signal pins, 1x1, Gen 4+,Press-fit, Orthogonal, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME2005602311011
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Natural"
Standard Card Edge Connectors Mini Cool Edge 060mm connector EDSFF 56 pins Gen 4+ Press-fit Orthogonal Product overview: ME2005602311011 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-ME2005602311011 can be used for catalog matching and distributor lookup.
Mini CoolEdge 0.6mm,56S,1*1' Orthogonal
CARD EDGE CONN, DUAL SIDE, 56 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ME2005602311011 | 609-ME2005602311011-ND | 429-ME2005602311011 | ME2005602311011 | 64AH2357 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Electronic Connector | Card Edge Connectors | Card Edge Conn, Dual Side, 56 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |||
| Termination | Press-Fit | ||||
| Voltage Rating | 29 volts | 12 volts | |||
| Current Rating | 1.1 amps | 1.1 amps | |||
| Gender | Female / Jack |