ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37PH003B-A174

Description
MDM SI 37pin Electroless Nicke 096520-0443
Request a Quote
Description
MDM SI 37pin Electroless Nicke 096520-0443
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-37PH003B-A174 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-37PH003B-A174
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37PH003B-A174
MDM SI 37pin Electroless Nicke 096520-0443

MDM SI 37pin Electroless Nicke 096520-0443

Buy Now
D Sub Connectors - 7707896 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7707896
D Sub Connectors 7707896
Micro D Connector,37w,18 in. 26AWG wire

Micro D Connector,37w,18 in. 26AWG wire

Supplier's Site
Connector,d-Shell,cable Mount,plug,37 Contacts,pin,0.05 Pitch,wire Terminal,hole .087-.098 Itt Cannon - 82H7363 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,plug,37 Contacts,pin,0.05 Pitch,wire Terminal,hole .087-.098 Itt Cannon
82H7363
Connector,d-Shell,cable Mount,plug,37 Contacts,pin,0.05 Pitch,wire Terminal,hole .087-.098 Itt Cannon 82H7363
Connector,D-Shell,Ca ble Mount,PLUG,37 Contacts,PIN,0.05 Pitch,WIRE Terminal,HOLE .087-.098

Connector,D-Shell,Cable Mount,PLUG,37 Contacts,PIN,0.05 Pitch,WIRE Terminal,HOLE .087-.098

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-37PH003B-A174 7707896 82H7363
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D Sub Connectors Connector,d-Shell,cable Mount,plug,37 Contacts,pin,0.05 Pitch,wire Terminal,hole .087-.098 Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details