ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9PH003P

Description
MICRO MDM METAL SZ 9 PIN, CRIMP CNTS
Request a Quote Datasheet
Description
MICRO MDM METAL SZ 9 PIN, CRIMP CNTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9PH003P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9PH003P
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9PH003P
MICRO MDM METAL SZ 9 PIN, CRIMP CNTS

MICRO MDM METAL SZ 9 PIN, CRIMP CNTS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-9PH003P
D-Sub Connectors MDM-9PH003P
Connector

Connector

Buy Now
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon - 05C0133 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
05C0133
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon 05C0133
MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-9PH003P MDM-9PH003P 05C0133
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products