ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31SH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31SH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Micro D Conn, Rcpt, 31Pos, Crimp; D Sub Connector Type Itt Cannon - 38P2242 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Rcpt, 31Pos, Crimp; D Sub Connector Type Itt Cannon
38P2242
Micro D Conn, Rcpt, 31Pos, Crimp; D Sub Connector Type Itt Cannon 38P2242
MICRO D CONN, RCPT, 31POS, CRIMP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

MICRO D CONN, RCPT, 31POS, CRIMP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-31SH003B 38P2242
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro D Conn, Rcpt, 31Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details