The Circular Connector, Plug, 2Pos, Cable (part number 73AH8402) is part of the Mini-Con-X Insta-Click series designed for harsh environments. It features a bayonet coupling style and is rated for a maximum voltage of 300 V AC/DC. The connector supports a current rating of up to 13A for #16 contacts, 7.5A for #20 contacts, and 3.0A for #22 contacts. This connector is constructed from thermoplastic materials and includes gold-plated copper alloy contacts. It is designed for easy disconnect with a quarter turn of the coupling ring and offers an IP68 water resistance rating when used with molded cable assemblies. The operating temperature range is from -40°C to +85°C, making it suitable for various applications. The connector also features a spring-activated positive lock for secure mating and a removable twist-lock backshell for cable securing. Engineers seeking a reliable and durable connector for outdoor or harsh conditions may find this product suitable for their projects.
2 Position Circular Connector Plug, Male Pins Solder Cup
Mini-Con-X with Insta-Click Positive Loc
CIRC CON POS LOK,2P MALE, #20 SLDR CNTCT,3DC BKSHELL
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 468-W6282-2PG-P-3DC-ND | W6282-2PG-P-3DC | W6282-2PG-P-3DC | 73AH8402 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |