Switchcraft, Inc. Circular Connector, Plug, 10Pos, Cable; Product Range Switchcraft/conxall W6880-10SG-P-522

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 10Pos, Cable; Product Range Switchcraft/conxall - 73AH8690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
73AH8690
Circular Connector, Plug, 10Pos, Cable; Product Range Switchcraft/conxall 73AH8690
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W6880-10SG-P-522 73AH8690
Product Name Circular Connector, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-1327-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
3 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details