Switchcraft, Inc. Circular Connector Assemblies W7281-3SG-P-3ES

Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W7281-3SG-P-3ES-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7281-3SG-P-3ES-ND
Circular Connector Assemblies 468-W7281-3SG-P-3ES-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7281-3SG-P-3ES - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7281-3SG-P-3ES
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7281-3SG-P-3ES
MINI-CON-X W/INSTA-CLICK POS 3P F,#20 C,SHT PC,3ES BKSHELL

MINI-CON-X W/INSTA-CLICK POS 3P F,#20 C,SHT PC,3ES BKSHELL

Buy Now
 - W7281-3SG-P-3ES - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall - 73AH8742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
73AH8742
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall 73AH8742
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W7281-3SG-P-3ES-ND W7281-3SG-P-3ES W7281-3SG-P-3ES 73AH8742
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers