Switchcraft, Inc. Circular Connector Assemblies W6882-10SG-528

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2328-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2328-ND
Circular Connector Assemblies SC2328-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Cable; Product Range Switchcraft/conxall - 14AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
14AC7672
Circular Conn, Plug, 10Pos, Cable; Product Range Switchcraft/conxall 14AC7672
CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2328-ND 14AC7672
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers