Switchcraft, Inc. Circular Connector Assemblies W7282-7PG-P-300

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W7282-7PG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7282-7PG-P-300-ND
Circular Connector Assemblies 468-W7282-7PG-P-300-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7282-7PG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7282-7PG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7282-7PG-P-300
MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,SOLDER,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 7P M,#20 C,SOLDER,300 BKSHELL

Buy Now
 - W7282-7PG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall - 73AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
73AH8781
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall 73AH8781
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W7282-7PG-P-300-ND W7282-7PG-P-300 W7282-7PG-P-300 73AH8781
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products