Switchcraft, Inc. Circular Connector Assemblies W7280-6SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W7280-6SG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector Assemblies - 468-W7280-6SG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7280-6SG-P-300-ND
Circular Connector Assemblies 468-W7280-6SG-P-300-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall - 73AH8733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
73AH8733
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall 73AH8733
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7280-6SG-P-300 468-W7280-6SG-P-300-ND 73AH8733
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data