Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7281-6SG-P-3ES

Description
MINI-CON-X W/INSTA-CLICK POS 6P F,#20 C,SHT PC,3ES BKSHELL
Request a Quote Datasheet
Description
MINI-CON-X W/INSTA-CLICK POS 6P F,#20 C,SHT PC,3ES BKSHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7281-6SG-P-3ES - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7281-6SG-P-3ES
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7281-6SG-P-3ES
MINI-CON-X W/INSTA-CLICK POS 6P F,#20 C,SHT PC,3ES BKSHELL

MINI-CON-X W/INSTA-CLICK POS 6P F,#20 C,SHT PC,3ES BKSHELL

Buy Now
Circular Connector Assemblies - 468-W7281-6SG-P-3ES-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7281-6SG-P-3ES-ND
Circular Connector Assemblies 468-W7281-6SG-P-3ES-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
 - W7281-6SG-P-3ES - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall - 73AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
73AH8754
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall 73AH8754
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number W7281-6SG-P-3ES 468-W7281-6SG-P-3ES-ND W7281-6SG-P-3ES 73AH8754
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002406ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
3A Electronic Connector - 316-103906-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details