Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-6PG-P-528

Description
CIRC CON POS LOK,6P MALE, #20 SLDR CNTCT,528 BKSHELL
Request a Quote
Description
CIRC CON POS LOK,6P MALE, #20 SLDR CNTCT,528 BKSHELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6282-6PG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6282-6PG-P-528
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-6PG-P-528
CIRC CON POS LOK,6P MALE, #20 SLDR CNTCT,528 BKSHELL

CIRC CON POS LOK,6P MALE, #20 SLDR CNTCT,528 BKSHELL

Buy Now
Circular Connector, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 73AH8500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
73AH8500
Circular Connector, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 73AH8500
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W6282-6PG-P-528 73AH8500
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details