Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7380-4SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W7380-4SG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7380-4SG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7380-4SG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7380-4SG-P-300
MINI-CON-X W/INSTA-CLICK POS 4P F,#16 C,CRIMP,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 4P F,#16 C,CRIMP,300 BKSHELL

Buy Now
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall - 73AH8837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall
73AH8837
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall 73AH8837
CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7380-4SG-P-300 W7380-4SG-P-300 73AH8837
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details