Switchcraft, Inc. Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall W7A80-8SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 73AH8705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
73AH8705
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 73AH8705
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number W7A80-8SG-P-300 73AH8705
Product Name Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers