Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6380-2SG-P-3DC

Description
CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,3DC BKSHELL
Request a Quote
Description
CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,3DC BKSHELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6380-2SG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6380-2SG-P-3DC
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6380-2SG-P-3DC
CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,3DC BKSHELL

CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,3DC BKSHELL

Buy Now
 - W6380-2SG-P-3DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 73AH8545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
73AH8545
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 73AH8545
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6380-2SG-P-3DC W6380-2SG-P-3DC 73AH8545
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details