Switchcraft, Inc. Circular Connector Assemblies W6C82-6PG-528

Description
6 (4 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 (4 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2335-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2335-ND
Circular Connector Assemblies SC2335-ND
6 (4 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup

6 (4 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 01AC0381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
01AC0381
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 01AC0381
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2335-ND 01AC0381
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details