MINI-CON-X CONN PM RCPT, 6 PIN (2-16 + 4-20), PC TAIL
6 (4 + 2 Power) Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Twist Lock; Contact Plating:GoldRoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | W7C81-6PG-300 | SC2337-ND | 01AC0397 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 125 volts |