Mini-Con-X with Insta-Click Positive Loc
5 Position Circular Connector Receptacle, Female Sockets Solder
MINI-CON-X W/INSTA-CLICK POS 5P F,#20 C,SHT PC,3ES BKSHELL
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | W7281-5SG-P-3ES | 468-W7281-5SG-P-3ES-ND | W7281-5SG-P-3ES | 73AH8750 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 300 volts |