Conxall Corporation Circular Connector Assemblies W6A82-8SG-528

Description
8 (6 + 2 Power) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 (6 + 2 Power) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2344-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2344-ND
Circular Connector Assemblies SC2344-ND
8 (6 + 2 Power) Position Circular Connector Plug, Female Sockets Solder Cup

8 (6 + 2 Power) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall - 01AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
01AC0375
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall 01AC0375
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2344-ND 01AC0375
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data