Conxall Corporation Circular Connector Assemblies W5Z85-3SG-P-335

Description
MULTI-CON-X INSTA-CLICK CONNECTO
Request a Quote Datasheet
Description
MULTI-CON-X INSTA-CLICK CONNECTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W5Z85-3SG-P-335-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W5Z85-3SG-P-335-ND
Circular Connector Assemblies 468-W5Z85-3SG-P-335-ND
MULTI-CON-X INSTA-CLICK CONNECTO

MULTI-CON-X INSTA-CLICK CONNECTO

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W5Z85-3SG-P-335 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W5Z85-3SG-P-335
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W5Z85-3SG-P-335
CBL-CBL CONN,3#14 FEM,SCRW TRM SZ 35 GROM,MULTI-CON-X

CBL-CBL CONN,3#14 FEM,SCRW TRM SZ 35 GROM,MULTI-CON-X

Buy Now
Circular Conn, Plug, 3Pos, Screw; Product Range Switchcraft/conxall - 33AK8457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Screw; Product Range Switchcraft/conxall
33AK8457
Circular Conn, Plug, 3Pos, Screw; Product Range Switchcraft/conxall 33AK8457
CIRCULAR CONN, PLUG, 3POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 3POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W5Z85-3SG-P-335-ND W5Z85-3SG-P-335 33AK8457
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Conn, Plug, 3Pos, Screw; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details