Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6380-2SG-P-528

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W6380-2SG-P-528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6380-2SG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6380-2SG-P-528
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6380-2SG-P-528
CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,528 BKSHELL

CIRC CON POS LOK,2P FEM, #16 CRMP CNTCT,528 BKSHELL

Buy Now
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 73AH8555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
73AH8555
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 73AH8555
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6380-2SG-P-528 W6380-2SG-P-528 73AH8555
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details