Mini-Con-X with Insta-Click Positive Loc
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | W7280-2SG-P-300 | 73AH8725 |
| Product Name | Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors |