Mini-Con-X with Insta-Click Positive Loc
CIRC CON POS LOK,3P FEM, #16 SLDR CNTCT,3DC BKSHELL
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | W6382-3SG-P-3DC | W6382-3SG-P-3DC | 73AH8644 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |