Switchcraft, Inc. Circular Connector Assemblies W7882-10SG-300

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2332-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2332-ND
Circular Connector Assemblies SC2332-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall - 14AC7680 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall
14AC7680
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall 14AC7680
CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2332-ND 14AC7680
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products