Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7282-8PG-P-300

Description
MINI-CON-X W/INSTA-CLICK POS 8P M,#20 C,SOLDER,300 BKSHELL
Request a Quote Datasheet
Description
MINI-CON-X W/INSTA-CLICK POS 8P M,#20 C,SOLDER,300 BKSHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7282-8PG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7282-8PG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7282-8PG-P-300
MINI-CON-X W/INSTA-CLICK POS 8P M,#20 C,SOLDER,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 8P M,#20 C,SOLDER,300 BKSHELL

Buy Now
Circular Connector Assemblies - 468-W7282-8PG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7282-8PG-P-300-ND
Circular Connector Assemblies 468-W7282-8PG-P-300-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 73AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
73AH8783
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 73AH8783
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7282-8PG-P-300 468-W7282-8PG-P-300-ND 73AH8783
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details