Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7282-4SG-P-300

Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet
Description
Mini-Con-X with Insta-Click Positive Loc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W7282-4SG-P-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W7282-4SG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W7282-4SG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W7282-4SG-P-300
MINI-CON-X W/INSTA-CLICK POS 4P F,#20 C,SOLDER,300 BKSHELL

MINI-CON-X W/INSTA-CLICK POS 4P F,#20 C,SOLDER,300 BKSHELL

Buy Now
Circular Connector Assemblies - 468-W7282-4SG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W7282-4SG-P-300-ND
Circular Connector Assemblies 468-W7282-4SG-P-300-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall - 73AH8771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall
73AH8771
Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall 73AH8771
CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W7282-4SG-P-300 W7282-4SG-P-300 468-W7282-4SG-P-300-ND 73AH8771
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details