8 Position Circular Connector Plug, Female Sockets Solder Cup
CIRC CON POS LOK,8P FEM, #20 SLDR CNTCT,3ES BKSHELL
Mini-Con-X with Insta-Click Positive Loc
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 468-W6282-8SG-P-3DC-ND | W6282-8SG-P-3DC | W6282-8SG-P-3DC | 73AH8523 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector, Plug, 8Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |