Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-2SG-P-3DC

Description
CIRC CON POS LOK,2P FEM, #16 SLDR CNTCT,3DC BKSHELL
Request a Quote Datasheet
Description
CIRC CON POS LOK,2P FEM, #16 SLDR CNTCT,3DC BKSHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6382-2SG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6382-2SG-P-3DC
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6382-2SG-P-3DC
CIRC CON POS LOK,2P FEM, #16 SLDR CNTCT,3DC BKSHELL

CIRC CON POS LOK,2P FEM, #16 SLDR CNTCT,3DC BKSHELL

Buy Now
 - W6382-2SG-P-3DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector Assemblies - 468-W6382-2SG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W6382-2SG-P-3DC-ND
Circular Connector Assemblies 468-W6382-2SG-P-3DC-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 73AH8622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
73AH8622
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 73AH8622
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6382-2SG-P-3DC W6382-2SG-P-3DC 468-W6382-2SG-P-3DC-ND 73AH8622
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details