CIRC CON POS LOK,3P MALE, #16 CRMP CNTCT,528 BKSHELL
Mini-Con-X with Insta-Click Positive Loc
3 Position Circular Connector Plug, Male Pins Crimp
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | W6380-3PG-P-528 | W6380-3PG-P-528 | 468-W6380-3PG-P-528-ND | 73AH8566 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |