CIRC CON POS LOK,2P FEM, #20 CRMP CNTCT,528 BKSHELL
2 Position Circular Connector Plug, Female Sockets Crimp
Mini-Con-X with Insta-Click Positive Loc
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | W6280-2SG-P-528 | 468-W6280-2SG-P-528-ND | W6280-2SG-P-528 | 73AH8291 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |