Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-3SG-P-528

Description
CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,528 BKSHELL
Request a Quote Datasheet
Description
CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,528 BKSHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W6282-3SG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W6282-3SG-P-528
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W6282-3SG-P-528
CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,528 BKSHELL

CIRC CON POS LOK,3P FEM, #20 SLDR CNTCT,528 BKSHELL

Buy Now
 - W6282-3SG-P-528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mini-Con-X with Insta-Click Positive Loc

Mini-Con-X with Insta-Click Positive Loc

Buy Now
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall - 73AH8445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
73AH8445
Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall 73AH8445
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W6282-3SG-P-528 W6282-3SG-P-528 73AH8445
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, Plug, 3Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details